Status: | Unknown |
---|---|
Series: | RNM Series |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 200mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RNM Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 8.3mm |
Height | 6.8mm |
Depth | 8.3mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | EN IEC UL |
DC/DC Mod 05V to 05V 1W 1kV 1kV THT | Rutronik |
1W Dc/Dc-Converter Econoline Dip6 1Kv Unreg/Tube Rohs Compliant: Yes |Recom Power RNM-0505S/P | Newark Electronics |
1W DC/DC 1kV UNREG 5Vin 5Vout DC/DC Converter | Future Electronics |
DC-DC Converter, DIP6 1kV unreg, Single, 1W, 05V, 200mA, RNM Series | RECOM Power Inc. RNM-0505S/P | RS Americas |
Isolated DC/DC Converters - Through Hole 1W DC/DC 1kV UNREG 5Vin 5Vout | Sager |
Where can I find additional details, specifications and documents for a RNM-0505S/P?
Additional datasheets, footprints and schematics for RNM-0505S/P are listed on our Part Details page. You can also find images and similar parts to RNM-0505S/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RNM-0505S/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RNM-0505S/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RNM-0505S/P fall under?
The RNM-0505S/P is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RNM-0505S/P when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RNM-0505S/P you can contact the distributor directly for product support, shipping queries etc.
Is the RNM-0505S/P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RNM-0505S/P have stock available?
Authorised distributors including Rutronik, Newark Electronics, Future Electronics, RS Americas and Sager have stock available or on a lead time for RNM-0505S/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RNM-0505S/P often in real-time on the comparison pages.
What if I can't find stock of RNM-0505S/P?
You can fill out our help required form which you can use to request a quote for RNM-0505S/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.