Status: | Unknown |
---|---|
Series: | ERC (Military RNC/RNR) |
RoHS: | Not Compliant |
Meets requirements of MIL-PRF-55182 |
Very low noise (-40 dB) |
Verified failure rate (contact factory for current level) |
Cross Reference |
---|
Cross Reference Guide |
Datasheet |
---|
ERC (Military RNC/RNR) |
Ordering Info |
---|
General Information |
Packaging Information |
---|
Through Hole Resistor Packaging |
Product Literature |
---|
Instructional Guide |
Tradeshow Brochure |
Fast Track |
Selector Guide |
Flyer |
Support Tools |
---|
Did you Know |
RoHS-Compliant | No |
---|---|
Lead (Pb)-Free | Contains Lead (term & body) |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Contains Pb (e0) |
Halogen-Free | Yes |
GREEN | No |
Res Metal Film 100K Ohm 1% 3/4W ±50ppm/°C 0.01% Conformal AXL Thru-Hole Bulk | Avnet America |
Resistor, Metal Film, ERC-70 100K 1% T-2 RNC70H1003FR B14 | Vishay Dale RNC70H1003FRB14 | RS Americas |
Where can I find additional details, specifications and documents for a RNC70H1003FRB14?
Additional datasheets, footprints and schematics for RNC70H1003FRB14 are listed on our Part Details page. You can also find images and similar parts to RNC70H1003FRB14 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RNC70H1003FRB14 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RNC70H1003FRB14 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RNC70H1003FRB14 fall under?
The RNC70H1003FRB14 is listed under Passive Components > Resistors - Fixed Value > Miscellaneous Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RNC70H1003FRB14 when available in the Miscellaneous Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RNC70H1003FRB14 you can contact the distributor directly for product support, shipping queries etc.
Is the RNC70H1003FRB14 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RNC70H1003FRB14 have stock available?
Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for RNC70H1003FRB14.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RNC70H1003FRB14 often in real-time on the comparison pages.
What if I can't find stock of RNC70H1003FRB14?
You can fill out our help required form which you can use to request a quote for RNC70H1003FRB14 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.