Status: | Unknown |
---|---|
Series: | ERC (Military RNC/RNR) |
RoHS: | Not Compliant |
Meets requirements of MIL-PRF-55182 |
Very low noise (-40 dB) |
Verified failure rate (contact factory for current level) |
Cross Reference |
---|
Cross Reference Guide |
Datasheet |
---|
ERC (Military RNC/RNR) |
Ordering Info |
---|
General Information |
Packaging Information |
---|
Through Hole Resistor Packaging |
Product Literature |
---|
Instructional Guide |
Tradeshow Brochure |
Fast Track |
Selector Guide |
Flyer |
Support Tools |
---|
Did you Know |
RoHS-Compliant | No |
---|---|
Lead (Pb)-Free | Contains Lead (term & body) |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Contains Pb (e0) |
Halogen-Free | Yes |
GREEN | No |
Resistor, Metal Film, ERC-55-200 1K .1% T-2 RNC60H1001BS B14 | Vishay Dale RNC60H1001BSB14 | RS Americas |
Metal Film Resistor, 1Kohm, 250Mw, 0.1% | Newark Electronics |
Res Metal Film 1K Ohm 0.1% 1/4W ±50ppm/°C 0.001% Conformal AXL Thru-Hole Bulk | Avnet America |
04F7679 | element14 |
METAL FILM RESISTOR, 1KOHM, 250mW, 0.1% | Farnell |
Where can I find additional details, specifications and documents for a RNC60H1001BSB14?
Additional datasheets, footprints and schematics for RNC60H1001BSB14 are listed on our Part Details page. You can also find images and similar parts to RNC60H1001BSB14 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RNC60H1001BSB14 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RNC60H1001BSB14 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RNC60H1001BSB14 fall under?
The RNC60H1001BSB14 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to RNC60H1001BSB14 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RNC60H1001BSB14 you can contact the distributor directly for product support, shipping queries etc.
Is the RNC60H1001BSB14 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RNC60H1001BSB14 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for RNC60H1001BSB14.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RNC60H1001BSB14 often in real-time on the comparison pages.
What if I can't find stock of RNC60H1001BSB14?
You can fill out our help required form which you can use to request a quote for RNC60H1001BSB14 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.