Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$30.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$32.78
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$33.98
|
52
in stock
|
Buy Now | |
RS Americas
from US$32.67
|
30
in stock
|
Buy Now | |
Newark Electronics
from US$33.30
|
-
|
Buy Now | |
Future Electronics
from US$31.40
|
-
|
Buy Now | |
Avnet America
from US$30.14
|
-
|
Buy Now | |
Microchip Technology
from US$30.14
|
-
|
Buy Now | |
element14
from US$33.84
|
-
|
Buy Now | |
Farnell
from US$34.20
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Frequency RF | 2.48MHz |
---|---|
Module Interface | SPI UART |
Module Applications | Wireless Connectivity |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Compliance Standard | CE FCC IC |
Transmit Power | 10dBm |
Module: WiFi | Transfer Multisort Elektronik |
Microchip RN171-I/RM 3 - 3.7V dc WiFi Module, IEEE 802.11 GPIO, SPI, UART | Microchip Technology Inc. RN171-I/RM | RS Americas |
WiFi 802.11 b/g SMD Module with RF pad | RS |
Module, Wlan, Wifly Gsx, Ext Ant | Newark Electronics |
RN-171 Series 54 Mbps 2.4GHz SMT WiFly GSX 802.11 b/g Wireless LAN Module | Future Electronics |
Wi-Fi Module 802.11 b/g 2462MHz 11000Kbps/54000Kbps 49-Pin SMD Module Tray | Avnet America |
WI-Fi 802.11 b/g SURFACE MOUNT MODULE w/ RF PAD | Microchip Technology |
MODULE, WLAN, WIFLY GSX, EXT ANT | element14 |
Where can I find additional details, specifications and documents for a RN171-I/RM?
Additional datasheets, footprints and schematics for RN171-I/RM are listed on our Part Details page. You can also find images and similar parts to RN171-I/RM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RN171-I/RM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RN171-I/RM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RN171-I/RM fall under?
The RN171-I/RM is listed under Electrical & Lighting > Wireless Systems & Modules > Communications & Networking Modules.
Can I view similar or alternative parts?
You can view similar parts to RN171-I/RM when available in the Communications & Networking Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RN171-I/RM you can contact the distributor directly for product support, shipping queries etc.
Is the RN171-I/RM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RN171-I/RM have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, RS, Newark Electronics and Future Electronics have stock available or on a lead time for RN171-I/RM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RN171-I/RM often in real-time on the comparison pages.
What if I can't find stock of RN171-I/RM?
You can fill out our help required form which you can use to request a quote for RN171-I/RM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.