Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$35.66
Frequency RF | 2.4GHz |
---|---|
Module Interface | UART |
Module Applications | Wireless Connectivity |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
ULP WiFi 802.11 b/g surface mount module w/on-board antenna and U.FL connector | Microchip Technology |
Ulp Wifi 802.11 B/G Surface Mount Module With On-Board Antenna And Ufl Connector 44 Module 37X20X3.5Mm Tray Rohs Compliant: Yes |Microchip RN131G-I/RM481 | Newark Electronics |
RN Series 1 Mbps 2.4 GHz Surface Mount WiFly GSX 802.11 b/g Wireless LAN Module | Future Electronics |
128KB FLASH, 4KB RAM, 256B EEPROM, 10-BIT ADC2, 5-BIT DAC, COMP, PWM, CCP, CWG, HLT, WWDT, SCAN/CRC, ZCD, PPS, EUSART, SPI/I2C, IDLE/DOZE/PMD | Avnet America |
WIFI MODULE, 2.4GHZ, UART | element14 |
Where can I find additional details, specifications and documents for a RN131G-I/RM481?
Additional datasheets, footprints and schematics for RN131G-I/RM481 are listed on our Part Details page. You can also find images and similar parts to RN131G-I/RM481 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RN131G-I/RM481 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RN131G-I/RM481 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RN131G-I/RM481 fall under?
The RN131G-I/RM481 is listed under Electrical & Lighting > Wireless Systems & Modules > Communications & Networking Modules.
Can I view similar or alternative parts?
You can view similar parts to RN131G-I/RM481 when available in the Communications & Networking Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RN131G-I/RM481 you can contact the distributor directly for product support, shipping queries etc.
Is the RN131G-I/RM481 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RN131G-I/RM481 have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for RN131G-I/RM481.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RN131G-I/RM481 often in real-time on the comparison pages.
What if I can't find stock of RN131G-I/RM481?
You can fill out our help required form which you can use to request a quote for RN131G-I/RM481 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.