Status: | Unknown |
---|---|
Series: | RN Series |
RoHS: | Unknown |
Prices starting from US$3.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.92
|
34
in stock
|
Buy Now | |
Rutronik
from US$7.60
|
1,131
in stock
|
Buy Now | |
element14
from US$8.62
|
115
in stock
|
Buy Now | |
Farnell
from US$7.13
|
115
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.32
|
102
in stock
|
Buy Now | |
Schukat Electronic
from US$6.51
|
90
in stock
|
Buy Now | |
Chip One Stop
from US$3.55
|
32
in stock
|
Buy Now | |
Newark Electronics
from US$8.29
|
-
|
Buy Now | |
Future Electronics
from US$6.91
|
-
|
Buy Now | |
RS Americas
from US$11.04
|
-
|
Buy Now | |
Sager
from US$6.23
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 1.25W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 250mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RN Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 10.1mm |
Height | 7.62mm |
Depth | 12.6mm |
SVHC | No SVHC (15-Jan-2019) |
Input Voltage | 5V |
DC/DC Mod 05V to 05V 1.25W 1kV 1kV THT | Rutronik |
DC/DC CONV, 1.25W, 5V, 0.25A, DIP | element14 |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC Conv 5V:5V 250mA 1,25W DIP8 | Schukat Electronic |
DC/DC converter,5Vin,5Vout 250mA 1.25W | RS |
Dc/Dc Converter, 1.25W, 5V, 0.25A, Dip | Newark Electronics |
RN Series 1.25 W Single Output 5 V DC/DC Converter - DIP-8 | Future Electronics |
Recom Iso DC-DC Converter, Vin 4.5 to 5.5V dc, Vout 5V dc, I/O isolation 1000V dc | RECOM Power Inc. RN-0505S | RS Americas |
Isolated DC/DC Converters - Through Hole 0.25W DC/DC 1kV UNREG 5Vin 5Vout | Sager |
Where can I find additional details, specifications and documents for a RN-0505S?
Additional datasheets, footprints and schematics for RN-0505S are listed on our Part Details page. You can also find images and similar parts to RN-0505S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RN-0505S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RN-0505S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RN-0505S fall under?
The RN-0505S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RN-0505S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RN-0505S you can contact the distributor directly for product support, shipping queries etc.
Is the RN-0505S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RN-0505S have stock available?
Authorised distributors including Rutronik, element14, Farnell, Transfer Multisort Elektronik and Schukat Electronic have stock available or on a lead time for RN-0505S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RN-0505S often in real-time on the comparison pages.
What if I can't find stock of RN-0505S?
You can fill out our help required form which you can use to request a quote for RN-0505S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.