Status: | Unknown |
---|---|
Series: | RMB2S Series |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
480
in stock
|
Buy Now | |
Schukat Electronic
from US$0.18
|
4,700
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
1,407
in stock
|
Buy Now | |
element14
from US$0.25
|
1,407
in stock
|
Buy Now | |
Farnell
from US$0.22
|
1,407
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 200V |
Forward Current If(AV) | 500mA |
Bridge Rectifier Case Style | SMD |
Forward Voltage VF Max | 1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | RMB2S Series |
SVHC | No SVHC (07-Jul-2017) |
Ambient Temperature Ta | 25°C |
Current Ir Max | 0.5µA |
Diode Mounting Type | SMD |
External Depth | 2.7mm |
External Length / Height | 6.9mm |
External Width | 4.9mm |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
RMS Input Voltage | 140V |
Termination Type | Surface Mount Device |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 200V |
Forward Current If(AV) | 800mA |
Bridge Rectifier Case Style | TO-269AA |
Forward Voltage VF Max | 1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
SMD Bridge Rect. 0,5A 140V(RMS) | Schukat Electronic |
Bridge Rectifier, 200V, 0.8A, To-269Aa Rohs Compliant: Yes |Taiwan Semiconductor RMB2S | Newark Electronics |
BRIDGE RECTIFIER, 200V, 0.8A, TO-269AA | element14 |
Bridge rectifier 0.8A 200V MBS | RS |
Bridge Rectifier, Single Phase, 200 V, 500 mA, SMD, 4 Pins, 1 V | EBV Elektronik |
Where can I find additional details, specifications and documents for a RMB2S?
Additional datasheets, footprints and schematics for RMB2S are listed on our Part Details page. You can also find images and similar parts to RMB2S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RMB2S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RMB2S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RMB2S fall under?
The RMB2S is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to RMB2S when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RMB2S you can contact the distributor directly for product support, shipping queries etc.
Is the RMB2S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RMB2S have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for RMB2S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RMB2S often in real-time on the comparison pages.
What if I can't find stock of RMB2S?
You can fill out our help required form which you can use to request a quote for RMB2S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.