Status: | Unknown |
---|---|
Series: | RM Series |
RoHS: | Unknown |
Prices starting from US$5.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.68
|
No stock
|
Buy Now | |
Future Electronics
from US$5.29
|
378
in stock
|
Buy Now | |
Sager
from US$5.18
|
126
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.82
|
83
in stock
|
Buy Now | |
Distrelec
from US$6.42
|
40
in stock
|
Buy Now | |
Schukat Electronic
from US$5.49
|
29
in stock
|
Buy Now | |
Chip One Stop
from US$5.92
|
17
in stock
|
Buy Now | |
element14
from US$7.19
|
3
in stock
|
Buy Now | |
Farnell
from US$6.29
|
3
in stock
|
Buy Now | |
Rutronik
from US$6.80
|
-
|
Buy Now | |
Newark Electronics
from US$6.07
|
-
|
Buy Now | |
RS Americas
from US$7.10
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 250mW |
Output Voltage - Output 1 | 3.3V |
Output Current - Output 1 | 76mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RM Series |
Input Voltage DC Min | 2.97V |
Input Voltage DC Max | 3.63V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6mm |
Height | 10mm |
Depth | 11.5mm |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | EN |
Efficiency Max | 76% |
External Depth | 10mm |
External Length / Height | 11.5mm |
External Width | 6mm |
Isolation Voltage | 1kV |
Operating Temperature Max | +85°C |
Operating Temperature Min | -40°C |
Power Rating | 250mW |
RM Series 0.25 W Single Output 3.3 V DC/DC Converter - SIP-4 | Future Electronics |
Isolated DC/DC Converters - Through Hole 0.25W DC/DC 1kV UNREG 3.3Vin 3.3Vout | Sager |
Converter: DC/DC | Transfer Multisort Elektronik |
Recom DC/DC Converter 3 ... 3.6V 3.3V 75mA 250mW | Distrelec |
DC/DC Conv 3,3V:3,3V 76mA 0,25W SIP4 | Schukat Electronic |
DC/DC, UNREG, 0.25W, 3.3V, 3.3V, SIP4 | element14 |
DC/DC Mod 3.3V to 3.3V 0.25W 1kV THT | Rutronik |
DC/DC converter,3.3Vin,3.3Vo 76mA,0.25W | RS |
Dc/Dc Converter, 0.25W, 3.3V, 0.076A, Sip | Newark Electronics |
Recom Iso DC-DC Converter, Vin 2.97 to 3.63V dc, Vout 3.3V dc, I/O isolation 1000V | RECOM Power Inc. RM-3.33.3S | RS Americas |
Where can I find additional details, specifications and documents for a RM-3.33.3S?
Additional datasheets, footprints and schematics for RM-3.33.3S are listed on our Part Details page. You can also find images and similar parts to RM-3.33.3S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RM-3.33.3S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RM-3.33.3S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RM-3.33.3S fall under?
The RM-3.33.3S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RM-3.33.3S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RM-3.33.3S you can contact the distributor directly for product support, shipping queries etc.
Is the RM-3.33.3S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RM-3.33.3S have stock available?
Authorised distributors including Future Electronics, Sager, Transfer Multisort Elektronik, Distrelec and Schukat Electronic have stock available or on a lead time for RM-3.33.3S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RM-3.33.3S often in real-time on the comparison pages.
What if I can't find stock of RM-3.33.3S?
You can fill out our help required form which you can use to request a quote for RM-3.33.3S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.