Status: | Unknown |
---|---|
Series: | RM Series |
RoHS: | Unknown |
Prices starting from US$3.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.55
|
51
in stock
|
Buy Now | |
Schukat Electronic
from US$5.49
|
35
in stock
|
Buy Now | |
Chip One Stop
from US$3.19
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$6.07
|
-
|
Buy Now | |
Future Electronics
from US$6.34
|
-
|
Buy Now | |
RS Americas
from US$8.64
|
-
|
Buy Now | |
Sager
from US$5.23
|
-
|
Buy Now | |
Farnell
from US$6.75
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 250mW |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 50mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RM Series |
Input Voltage DC Min | 2.97V |
Input Voltage DC Max | 3.63V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6mm |
Height | 10mm |
Depth | 11.5mm |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | EN |
Isolation Voltage | 1kV |
Power Rating | 250mW |
DC/DC converter,3.3Vin,5Vout 50mA,0.25W | RS |
DC/DC Conv 3,3V:5V 0,25W SIP4 | Schukat Electronic |
Dc-Dc Converter, Medical, 5V, 0.05A, Sip | Newark Electronics |
RM Series 0.25 W 5 V Single Output ECONOLINE DC/DC-Converter - SIP-4 | Future Electronics |
Recom Iso DC-DC Converter, Vin 2.97 to 3.63V dc, Vout 5V dc, I/O isolation 1000V | RECOM Power Inc. RM-3.305S | RS Americas |
Isolated DC/DC Converters - Through Hole 0.25W DC/DC 1kV UNREG 3.3Vin 5Vout | Sager |
DC/DC CONVERTER, 0.25W, DUAL, 5V | Farnell |
Where can I find additional details, specifications and documents for a RM-3.305S?
Additional datasheets, footprints and schematics for RM-3.305S are listed on our Part Details page. You can also find images and similar parts to RM-3.305S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RM-3.305S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RM-3.305S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RM-3.305S fall under?
The RM-3.305S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RM-3.305S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RM-3.305S you can contact the distributor directly for product support, shipping queries etc.
Is the RM-3.305S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RM-3.305S have stock available?
Authorised distributors including RS, Schukat Electronic, Chip One Stop, Newark Electronics and Future Electronics have stock available or on a lead time for RM-3.305S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RM-3.305S often in real-time on the comparison pages.
What if I can't find stock of RM-3.305S?
You can fill out our help required form which you can use to request a quote for RM-3.305S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.