Status: | Unknown |
---|---|
Series: | 512Kbit SPI Serial EEPROM |
RoHS: | Unknown |
Memory Interface Type | Serial SPI |
---|---|
Memory Size | 512Kbit |
EEPROM Memory Configuration | 512 x 128Byte |
Clock Frequency | 20MHz |
Memory Case Style | WSOIC |
No. of Pins | 8Pins |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 512Kbit SPI Serial EEPROM |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a RM25C512C-LSNI-B?
Additional datasheets, footprints and schematics for RM25C512C-LSNI-B are listed on our Part Details page. You can also find images and similar parts to RM25C512C-LSNI-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RM25C512C-LSNI-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RM25C512C-LSNI-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RM25C512C-LSNI-B fall under?
The RM25C512C-LSNI-B is listed under Adesto Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to RM25C512C-LSNI-B when available in the Adesto Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RM25C512C-LSNI-B you can contact the distributor directly for product support, shipping queries etc.
Is the RM25C512C-LSNI-B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RM25C512C-LSNI-B have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for RM25C512C-LSNI-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RM25C512C-LSNI-B often in real-time on the comparison pages.
What if I can't find stock of RM25C512C-LSNI-B?
You can fill out our help required form which you can use to request a quote for RM25C512C-LSNI-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.