Status: | Unknown |
---|---|
Series: | RM Series |
RoHS: | Unknown |
Prices starting from US$3.81
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.52
|
69
in stock
|
Buy Now | |
Sager
from US$4.66
|
237
in stock
|
Buy Now | |
Schukat Electronic
from US$5.07
|
103
in stock
|
Buy Now | |
Rutronik
from US$6.28
|
42
in stock
|
Buy Now | |
Future Electronics
from US$5.13
|
42
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.68
|
42
in stock
|
Buy Now | |
Chip One Stop
from US$3.81
|
37
in stock
|
Buy Now | |
Newark Electronics
from US$5.19
|
-
|
Buy Now | |
RS Americas
from US$6.56
|
-
|
Buy Now | |
element14
from US$5.93
|
-
|
Buy Now | |
Richardson RFPD
from US$4.90
|
-
|
Buy Now | |
Farnell
from US$5.06
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 250mW |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 50mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RM Series |
Input Voltage DC Min | 10.8V |
Input Voltage DC Max | 13.2V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6mm |
Height | 10mm |
Depth | 11.5mm |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | EN |
Efficiency Max | 76% |
External Depth | 10mm |
External Length / Height | 11.5mm |
External Width | 6mm |
Isolation Voltage | 1kV |
Operating Temperature Max | +85°C |
Operating Temperature Min | -40°C |
Power Rating | 250mW |
Isolated DC/DC Converters - Through Hole 0.25W DC/DC 1kV UNREG 12Vin 5Vout | Sager |
DC/DC Conv 12V:5V 0,25W SIP4 | Schukat Electronic |
DC/DC converter,12Vin,5Vout 50mA,0.25W | RS |
DC/DC Mod 12V to 05V 0.25W 1kV 1kV THT | Rutronik |
RM Series 0.25 W Single Output 5 V DC/DC Converter - SIP-4 | Future Electronics |
Converter: DC/DC | Transfer Multisort Elektronik |
Dc-Dc Converter, Medical, 5V, 0.05A, Sip | Newark Electronics |
Recom Iso DC-DC Converter, Vin 10.8 to 13.2V dc, Vout 5V dc, I/O isolation 1000V | RECOM Power Inc. RM-1205S | RS Americas |
DC/DC, UNREG, 0.25W, 12V, 05V, SIP4 | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a RM-1205S?
Additional datasheets, footprints and schematics for RM-1205S are listed on our Part Details page. You can also find images and similar parts to RM-1205S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RM-1205S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RM-1205S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RM-1205S fall under?
The RM-1205S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RM-1205S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RM-1205S you can contact the distributor directly for product support, shipping queries etc.
Is the RM-1205S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RM-1205S have stock available?
Authorised distributors including Sager, Schukat Electronic, RS, Rutronik and Future Electronics have stock available or on a lead time for RM-1205S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RM-1205S often in real-time on the comparison pages.
What if I can't find stock of RM-1205S?
You can fill out our help required form which you can use to request a quote for RM-1205S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.