Status: | Unknown |
---|---|
Series: | RM Series |
RoHS: | Unknown |
Prices starting from US$4.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.01
|
15
in stock
|
Buy Now | |
Sager
from US$4.78
|
391
in stock
|
Buy Now | |
Rutronik
from US$5.89
|
360
in stock
|
Buy Now | |
Future Electronics
from US$5.02
|
168
in stock
|
Buy Now | |
Schukat Electronic
from US$5.06
|
123
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.28
|
93
in stock
|
Buy Now | |
element14
from US$6.52
|
74
in stock
|
Buy Now | |
Farnell
from US$6.18
|
74
in stock
|
Buy Now | |
Distrelec
from US$5.81
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$6.08
|
-
|
Buy Now | |
RS Americas
from US$6.20
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 250mW |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 50mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RM Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6mm |
Height | 10mm |
Depth | 11.5mm |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | EN |
Efficiency Max | 76% |
External Depth | 10mm |
External Length / Height | 11.5mm |
External Width | 6mm |
Isolation Voltage | 1kV |
Operating Temperature Max | +85°C |
Operating Temperature Min | -40°C |
Power Rating | 250mW |
Isolated DC/DC Converters - Through Hole 0.25W DC/DC 1kV UNREG 5Vin 5Vout | Sager |
DC/DC Mod 05V to 05V 0.25W 1kV 1kV THT | Rutronik |
RM Series 0.25 W Single Output 5 V DC/DC Converter - SIP-4 | Future Electronics |
DC/DC Conv 5V:5V 0,25W SIP4 | Schukat Electronic |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC, UNREG, 0.25W, 05V, 05V, SIP4 | element14 |
DC/DC converter,5Vin,5Vout 50mA,0.25W | RS |
Recom DC/DC Converter 4.5 ... 5.5V 5V 50mA 250mW | Distrelec |
Dc/Dc Converter, 0.25W, 5V, 0.05A, Sip | Newark Electronics |
Recom Isolated DC-DC Converter, Vin 4.5 to 5.5V dc, Vout 5V dc, I/O isolation 1000V | RECOM Power Inc. RM-0505S | RS Americas |
Where can I find additional details, specifications and documents for a RM-0505S?
Additional datasheets, footprints and schematics for RM-0505S are listed on our Part Details page. You can also find images and similar parts to RM-0505S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RM-0505S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RM-0505S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RM-0505S fall under?
The RM-0505S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RM-0505S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RM-0505S you can contact the distributor directly for product support, shipping queries etc.
Is the RM-0505S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RM-0505S have stock available?
Authorised distributors including Sager, Rutronik, Future Electronics, Schukat Electronic and Transfer Multisort Elektronik have stock available or on a lead time for RM-0505S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RM-0505S often in real-time on the comparison pages.
What if I can't find stock of RM-0505S?
You can fill out our help required form which you can use to request a quote for RM-0505S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.