RLP06R1000FB25 Resistors by Vishay Intertechnology

RES 0R1 1% 6W AXIAL WIREWOUND

Status: Unknown
Series: RLP Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$10.08

Distributor Stock
Logo for Farnell
Farnell
from US$10.66
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$12.21
-
Buy Now
Logo for Avnet America
Avnet America
from US$10.75
-
Buy Now
Logo for element14
element14
from US$10.08
-
Buy Now

Specifications

Resistance 0.1ohm
Product Range RLP Series
Power Rating 6W
Resistance Tolerance ± 1%
Resistor Case Style Axial Leaded
Voltage Rating 300V
Resistor Element Material Wirewound
Temperature Coefficient ± 100ppm/°C
Automotive Qualification Standard -

Alternative Descriptions

Rlp 6 U1 1% Bo50 E1 /Bo50 |Vishay RLP06R1000FB25 | Newark Electronics
Res Wirewound 0.1 Ohm 1% 6W ±100ppm/°C Conformal AXL Thru-Hole Bulk | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RLP06R1000FB25?

Additional datasheets, footprints and schematics for RLP06R1000FB25 are listed on our Part Details page. You can also find images and similar parts to RLP06R1000FB25 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RLP06R1000FB25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RLP06R1000FB25 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RLP06R1000FB25 fall under?

The RLP06R1000FB25 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to RLP06R1000FB25 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RLP06R1000FB25 you can contact the distributor directly for product support, shipping queries etc.

Is the RLP06R1000FB25 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RLP06R1000FB25 have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for RLP06R1000FB25.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RLP06R1000FB25 often in real-time on the comparison pages.

What if I can't find stock of RLP06R1000FB25?

You can fill out our help required form which you can use to request a quote for RLP06R1000FB25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay