RLP031R000FB15 Resistors by Vishay Intertechnology

RES 1R 1% 3W AXIAL WIREWOUND

Status: Unknown
Series: RLP Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.30

Distributor Stock
Logo for RS
RS
from US$5.30
10
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$7.98
-
Buy Now
Logo for Avnet America
Avnet America
from US$6.45
-
Buy Now
Logo for element14
element14
from US$8.15
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$5.42
-
Buy Now
Logo for Farnell
Farnell
from US$7.27
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Resistance 1ohm
Product Range RLP Series
Power Rating 3W
Resistance Tolerance ± 1%
Resistor Case Style Axial Leaded
Voltage Rating 200V
Resistor Element Material Wirewound
Temperature Coefficient ± 50ppm/°C
Automotive Qualification Standard -

Alternative Descriptions

RLP3 Axial Wirewound Resistor 1R0 1% 3W | RS
Res, 1R, 1%, 3W, Axial, Wirewound | Newark Electronics
Resistor, 1 Ohm, ± 1%, 3 W, Axial Leaded, Wirewound, Precision | Avnet America
RES, 1R, 1%, 3W, AXIAL, WIREWOUND | element14
1 OHM 1% 3W | TTI Europe
Resistor, 1 Ohm, � 1%, 3 W, Axial Leaded, Wirewound, Precision | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RLP031R000FB15?

Additional datasheets, footprints and schematics for RLP031R000FB15 are listed on our Part Details page. You can also find images and similar parts to RLP031R000FB15 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RLP031R000FB15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RLP031R000FB15 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RLP031R000FB15 fall under?

The RLP031R000FB15 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to RLP031R000FB15 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RLP031R000FB15 you can contact the distributor directly for product support, shipping queries etc.

Is the RLP031R000FB15 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RLP031R000FB15 have stock available?

Authorised distributors including RS, Newark Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for RLP031R000FB15.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RLP031R000FB15 often in real-time on the comparison pages.

What if I can't find stock of RLP031R000FB15?

You can fill out our help required form which you can use to request a quote for RLP031R000FB15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay