RLB9012-3R3ML Passive Components by Bourns Electronics

Ind9x12.2mm,3.3uH20%5.5A,non-shdTH / Bulk, Bag Packaging

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.20

Distributor Stock
Logo for Newark
Newark
from US$0.28
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.20
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

RoHS Compliant Yes

Alternative Descriptions

Inductor, 3.3Uh, 20%, 5.5A, Radial | Newark Electronics
Power Inductor, 3.3 uH, 5.5 A, 25 Milliohm, ± 20% | Avnet America
Power Inductor, 3.3 uH, 5.5 A, 25 Milliohm, � 20% | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RLB9012-3R3ML?

Additional datasheets, footprints and schematics for RLB9012-3R3ML are listed on our Part Details page. You can also find images and similar parts to RLB9012-3R3ML on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RLB9012-3R3ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RLB9012-3R3ML price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RLB9012-3R3ML fall under?

The RLB9012-3R3ML is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to RLB9012-3R3ML when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RLB9012-3R3ML you can contact the distributor directly for product support, shipping queries etc.

Is the RLB9012-3R3ML RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for RLB9012-3R3ML have stock available?

Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for RLB9012-3R3ML.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RLB9012-3R3ML often in real-time on the comparison pages.

What if I can't find stock of RLB9012-3R3ML?

You can fill out our help required form which you can use to request a quote for RLB9012-3R3ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay