RLB9012-330KL Inductors by Bourns Electronics

INDUCTOR, POWER, 33UH, 2.05A, 10%

Status: Unknown
Series: RLB Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.20

Distributor Stock
Logo for Newark
Newark
from US$0.39
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.20
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.36
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Product Range RLB Series
Inductance 33µH
Inductor Construction Unshielded
RMS Current (Irms) 2.05A
DC Resistance Max 0.09ohm
Inductance Tolerance ± 10%
RoHS Compliant Yes

Alternative Descriptions

Inductor, Power, 33Uh, 2.05A, 10% | Newark Electronics
Power Inductor, 33 uH, 2.05 A, 90 Milliohm, ± 10% | Avnet America
Ind9x12.2mm,33uH10%2.05A, non-shdTH | Bourns RLB9012-330KL | RS Americas
Power Inductor, 33 uH, 2.05 A, 90 Milliohm, � 10% | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RLB9012-330KL?

Additional datasheets, footprints and schematics for RLB9012-330KL are listed on our Part Details page. You can also find images and similar parts to RLB9012-330KL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RLB9012-330KL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RLB9012-330KL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RLB9012-330KL fall under?

The RLB9012-330KL is listed under Passive Components > Inductors > Power Inductors > Radial Leaded Power Inductors.

Can I view similar or alternative parts?

You can view similar parts to RLB9012-330KL when available in the Radial Leaded Power Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RLB9012-330KL you can contact the distributor directly for product support, shipping queries etc.

Is the RLB9012-330KL RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for RLB9012-330KL have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for RLB9012-330KL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RLB9012-330KL often in real-time on the comparison pages.

What if I can't find stock of RLB9012-330KL?

You can fill out our help required form which you can use to request a quote for RLB9012-330KL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay