Status: | Unknown |
---|---|
Series: | RLB Series |
RoHS: | Compliant |
Product Range | RLB Series |
---|---|
Inductance | 270µH |
Inductor Construction | Unshielded |
RMS Current (Irms) | 900mA |
DC Resistance Max | 0.75ohm |
Inductance Tolerance | ± 10% |
Case Dimensions | 9mm x 12.2mm |
Q Factor | 20 |
RoHS Compliant | Yes |
Inductor, 270Uh, Radial Leaded | Newark Electronics |
Ind Power Wirewound 270uH 10% 1KHz 20Q-Factor Ferrite 900mA RDL Bag | Avnet America |
Where can I find additional details, specifications and documents for a RLB9012-271KL.?
Additional datasheets, footprints and schematics for RLB9012-271KL. are listed on our Part Details page. You can also find images and similar parts to RLB9012-271KL. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RLB9012-271KL. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RLB9012-271KL. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RLB9012-271KL. fall under?
The RLB9012-271KL. is listed under Passive Components > Inductors > Power Inductors > Radial Leaded Power Inductors.
Can I view similar or alternative parts?
You can view similar parts to RLB9012-271KL. when available in the Radial Leaded Power Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RLB9012-271KL. you can contact the distributor directly for product support, shipping queries etc.
Is the RLB9012-271KL. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RLB9012-271KL. have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for RLB9012-271KL..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RLB9012-271KL. often in real-time on the comparison pages.
What if I can't find stock of RLB9012-271KL.?
You can fill out our help required form which you can use to request a quote for RLB9012-271KL. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.