Status: | Unknown |
---|---|
Series: | RLB Series |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
5,250
in stock
|
Buy Now | |
TTI Europe
from US$0.24
|
81,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.41
|
2,384
in stock
|
Buy Now | |
element14
from US$0.32
|
2,384
in stock
|
Buy Now | |
Farnell
from US$0.31
|
2,384
in stock
|
Buy Now | |
Distrelec
from US$0.47
|
907
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
RS Americas
from US$0.59
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | RLB Series |
---|---|
Inductance | 2.2mH |
RMS Current (Irms) | 360mA |
Saturation Current (Isat) | - |
DC Resistance Max | 5.9ohm |
Inductance Tolerance | ± 10% |
SVHC | No SVHC (15-Jan-2018) |
Core Material | Ferrite DR |
DC Current Rating | 360mA |
Inductor Case Style | Radial Leaded |
Lead Spacing | 5mm |
No. of Pins | 2Pins |
Q Factor | 15 |
Q Test Frequency | 252kHz |
Self Resonant Frequency Min | 800kHz |
2200 UH 10% RADIAL | TTI Europe |
Inductor THT 2.2mH | RS |
Inductor, 2200Uh, 10%, 0.36A, Radial | Newark Electronics |
INDUCTOR, 2200UH, 10%, 0.36A, RADIAL | element14 |
Bourns Radial Inductor 2.2mH, 10%, 360mA, 5.9Ohm | Distrelec |
Power Inductor, 2.2 mH, 360 mA, 5.9 Ohm, ± 10% | Avnet America |
2200 uH +/-10% FerriteLeaded Inductor, Max SRF:0.8MHz, Q:15,360mA Idc,5.9Ohm Rdc | Bourns RLB9012-222KL | RS Americas |
Power Inductor, 2.2 mH, 360 mA, 5.9 Ohm, � 10% | Avnet Abacus |
Where can I find additional details, specifications and documents for a RLB9012-222KL?
Additional datasheets, footprints and schematics for RLB9012-222KL are listed on our Part Details page. You can also find images and similar parts to RLB9012-222KL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RLB9012-222KL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RLB9012-222KL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RLB9012-222KL fall under?
The RLB9012-222KL is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to RLB9012-222KL when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RLB9012-222KL you can contact the distributor directly for product support, shipping queries etc.
Is the RLB9012-222KL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RLB9012-222KL have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for RLB9012-222KL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RLB9012-222KL often in real-time on the comparison pages.
What if I can't find stock of RLB9012-222KL?
You can fill out our help required form which you can use to request a quote for RLB9012-222KL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.