Status: | Unknown |
---|---|
Series: | RLB Series |
RoHS: | Compliant |
Product Range | RLB Series |
---|---|
Inductance | 1µH |
Inductor Construction | Unshielded |
RMS Current (Irms) | 10A |
DC Resistance Max | 0.013ohm |
Inductance Tolerance | ± 20% |
Lead Spacing | 5mm |
RoHS Compliant | Yes |
Inductor, 1Uh, Radial Leaded | Newark Electronics |
Power Inductor, 1 uH, 10 A, 13 Milliohm, ± 20% | Avnet America |
Ind9x12.2mm,1uH20%10A, non-shdTH | Bourns RLB9012-1R0ML | RS Americas |
Power Inductor, 1 uH, 10 A, 13 Milliohm, � 20% | Avnet Abacus |
Where can I find additional details, specifications and documents for a RLB9012-1R0ML?
Additional datasheets, footprints and schematics for RLB9012-1R0ML are listed on our Part Details page. You can also find images and similar parts to RLB9012-1R0ML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RLB9012-1R0ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RLB9012-1R0ML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RLB9012-1R0ML fall under?
The RLB9012-1R0ML is listed under Passive Components > Inductors > Power Inductors > Radial Leaded Power Inductors.
Can I view similar or alternative parts?
You can view similar parts to RLB9012-1R0ML when available in the Radial Leaded Power Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RLB9012-1R0ML you can contact the distributor directly for product support, shipping queries etc.
Is the RLB9012-1R0ML RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RLB9012-1R0ML have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for RLB9012-1R0ML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RLB9012-1R0ML often in real-time on the comparison pages.
What if I can't find stock of RLB9012-1R0ML?
You can fill out our help required form which you can use to request a quote for RLB9012-1R0ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.