RLB9012-122KL Inductors & Filters by Bourns Electronics

INDUCTOR POWER 1200UH 0.48A 10%

Status: Unknown
Series: RLB Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.20

Distributor Stock
Logo for Farnell
Farnell
from US$0.41
536
in stock
Buy Now
Logo for element14
element14
from US$0.32
536
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.39
492
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.20
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.61
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Product Range RLB Series
Inductance 1.2mH
RMS Current (Irms) 480mA
Saturation Current (Isat) -
DC Resistance Max 2.9ohm
Inductance Tolerance ± 10%

Alternative Descriptions

INDUCTOR, POWER, 1200UH, 0.48A, 10% | element14
Inductor, Power, 1200Uh, 0.48A, 10% | Newark Electronics
Power Inductor, 1.2 mH, 480 mA, 3.4 Ohm, ± 10% | Avnet America
MAGNETICS - FIXED INDUCTOR THROUGH HOLE | Bourns RLB9012-122KL | RS Americas
Power Inductor, 1.2 mH, 480 mA, 3.4 Ohm, � 10% | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RLB9012-122KL?

Additional datasheets, footprints and schematics for RLB9012-122KL are listed on our Part Details page. You can also find images and similar parts to RLB9012-122KL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RLB9012-122KL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RLB9012-122KL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RLB9012-122KL fall under?

The RLB9012-122KL is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to RLB9012-122KL when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RLB9012-122KL you can contact the distributor directly for product support, shipping queries etc.

Is the RLB9012-122KL RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RLB9012-122KL have stock available?

Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for RLB9012-122KL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RLB9012-122KL often in real-time on the comparison pages.

What if I can't find stock of RLB9012-122KL?

You can fill out our help required form which you can use to request a quote for RLB9012-122KL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay