RLB9012-120KL Bourns Electronics Parts by Bourns Electronics

INDUCTOR 12UH 10% 3.1A RADIAL

Status: Unknown
Series: RLB9012 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.20

Distributor Stock
Logo for Newark
Newark
from US$0.46
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.20
-
Buy Now
Logo for element14
element14
from US$0.36
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Product Range RLB9012 Series
Inductance 12µH
RMS Current (Irms) 3.1A
Saturation Current (Isat) -
DC Resistance Max 0.05ohm
Inductance Tolerance ± 10%

Alternative Descriptions

Inductor, 12Uh, 10%, 3.1A, Radial | Newark Electronics
Power Inductor, 12 uH, 3.1 A, 50 Milliohm, ± 10% | Avnet America
INDUCTOR, 12UH, 10%, 3.1A, RADIAL | element14
Power Inductor, 12 uH, 3.1 A, 50 Milliohm, � 10% | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RLB9012-120KL?

Additional datasheets, footprints and schematics for RLB9012-120KL are listed on our Part Details page. You can also find images and similar parts to RLB9012-120KL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RLB9012-120KL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RLB9012-120KL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RLB9012-120KL fall under?

The RLB9012-120KL is listed under Bourns Electronics Parts.

Can I view similar or alternative parts?

You can view similar parts to RLB9012-120KL when available in the Bourns Electronics Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RLB9012-120KL you can contact the distributor directly for product support, shipping queries etc.

Is the RLB9012-120KL RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RLB9012-120KL have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14 and Avnet Abacus have stock available or on a lead time for RLB9012-120KL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RLB9012-120KL often in real-time on the comparison pages.

What if I can't find stock of RLB9012-120KL?

You can fill out our help required form which you can use to request a quote for RLB9012-120KL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay