Status: | Unknown |
---|---|
Series: | RLB Series |
RoHS: | Unknown |
Product Range | RLB Series |
---|---|
Inductance | 10mH |
RMS Current (Irms) | 170mA |
Saturation Current (Isat) | - |
DC Resistance Max | 25.1ohm |
Inductance Tolerance | ± 10% |
Inductor, Power, 0.1H, 0.17A, 10% Rohs Compliant: Yes |Bourns RLB9012-103KL | Newark Electronics |
INDUCTOR, POWER, 0.1H, 0.17A, 10% | element14 |
Power Inductor, 10 mH, 170 mA, 25.1 Ohm, ± 10% | Avnet America |
MAGNETICS - FIXED INDUCTOR THROUGH HOLE | Bourns RLB9012-103KL | RS Americas |
Power Inductor, 10 mH, 170 mA, 25.1 Ohm, � 10% | Avnet Abacus |
Where can I find additional details, specifications and documents for a RLB9012-103KL?
Additional datasheets, footprints and schematics for RLB9012-103KL are listed on our Part Details page. You can also find images and similar parts to RLB9012-103KL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RLB9012-103KL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RLB9012-103KL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RLB9012-103KL fall under?
The RLB9012-103KL is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to RLB9012-103KL when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RLB9012-103KL you can contact the distributor directly for product support, shipping queries etc.
Is the RLB9012-103KL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RLB9012-103KL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for RLB9012-103KL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RLB9012-103KL often in real-time on the comparison pages.
What if I can't find stock of RLB9012-103KL?
You can fill out our help required form which you can use to request a quote for RLB9012-103KL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.