Status: | Unknown |
---|---|
Series: | RLB Series |
RoHS: | Unknown |
Product Range | RLB Series |
---|---|
Inductance | 680µH |
RMS Current (Irms) | 380mA |
Saturation Current (Isat) | 380mA |
DC Resistance Max | 0.79ohm |
Inductance Tolerance | ± 10% |
SVHC | No SVHC (15-Jan-2018) |
Core Material | Ferrite DR |
DC Current Rating | 380mA |
Inductor Case Style | Radial Leaded |
Lead Spacing | 7mm |
No. of Pins | 2Pins |
Q Factor | 30 |
Q Test Frequency | 796kHz |
Self Resonant Frequency Min | 1.9MHz |
Inductor,ferrite,680Uh,10+% Tol,10-% Tol Rohs Compliant: Yes |Bourns RLB1314-681KL | Newark Electronics |
Power Inductor, 680 uH, 380 mA, 790 Milliohm, ± 10% | Avnet America |
Power Inductor, 680 uH, 380 mA, 790 Milliohm, � 10% | Avnet Abacus |
Where can I find additional details, specifications and documents for a RLB1314-681KL?
Additional datasheets, footprints and schematics for RLB1314-681KL are listed on our Part Details page. You can also find images and similar parts to RLB1314-681KL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RLB1314-681KL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RLB1314-681KL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RLB1314-681KL fall under?
The RLB1314-681KL is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to RLB1314-681KL when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RLB1314-681KL you can contact the distributor directly for product support, shipping queries etc.
Is the RLB1314-681KL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RLB1314-681KL have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Abacus have stock available or on a lead time for RLB1314-681KL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RLB1314-681KL often in real-time on the comparison pages.
What if I can't find stock of RLB1314-681KL?
You can fill out our help required form which you can use to request a quote for RLB1314-681KL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.