RLB1314-331KL Inductors & Filters by Bourns Electronics

INDUCTOR 330UH RADIAL LEADED

Status: Unknown
Series: RLB Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.22

Distributor Stock
Logo for Distrelec
Distrelec
from US$0.39
2,070
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.41
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.22
-
Buy Now
Logo for element14
element14
from US$0.29
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Product Range RLB Series
Inductance 330µH
RMS Current (Irms) 550mA
Saturation Current (Isat) -
DC Resistance Max 0.42ohm
Inductance Tolerance ± 10%
Case Dimensions 11.7mm x 12mm
Lead Spacing 7mm

Alternative Descriptions

Bourns Radial Inductor 330uH, 20%, 550mA, 420mOhm | Distrelec
Inductor, 330Uh, Radial Leaded | Newark Electronics
Power Inductor, 330 uH, 550 mA, 420 Milliohm, ± 10% | Avnet America
Power Inductor, 330 uH, 550 mA, 420 Milliohm, � 10% | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RLB1314-331KL?

Additional datasheets, footprints and schematics for RLB1314-331KL are listed on our Part Details page. You can also find images and similar parts to RLB1314-331KL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RLB1314-331KL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RLB1314-331KL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RLB1314-331KL fall under?

The RLB1314-331KL is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to RLB1314-331KL when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RLB1314-331KL you can contact the distributor directly for product support, shipping queries etc.

Is the RLB1314-331KL RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RLB1314-331KL have stock available?

Authorised distributors including Distrelec, Newark Electronics, Avnet America, element14 and Avnet Abacus have stock available or on a lead time for RLB1314-331KL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RLB1314-331KL often in real-time on the comparison pages.

What if I can't find stock of RLB1314-331KL?

You can fill out our help required form which you can use to request a quote for RLB1314-331KL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay