Status: | Unknown |
---|---|
Series: | RLB Series |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.21
|
8,157
in stock
|
Buy Now | |
element14
from US$0.22
|
8,157
in stock
|
Buy Now | |
TTI Europe
from US$0.19
|
1,650
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
71
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.41
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | RLB Series |
---|---|
Inductance | 100mH |
RMS Current (Irms) | 14mA |
Saturation Current (Isat) | - |
DC Resistance Max | 300ohm |
Inductance Tolerance | ± 10% |
INDUCTOR, POWER, 0.1H, 0.014A, 10% | element14 |
100K UH 10% RADIAL | TTI Europe |
Inductor, Power, 0.1H, 0.014A, 10% | Newark Electronics |
Power Inductor, 100 mH, 40 mA, 40 mA, 300 Ohm, ± 10% | Avnet America |
MAGNETICS - FIXED INDUCTOR THROUGH HOLE | Bourns RLB1014-104KL | RS Americas |
Power Inductor, 100 mH, 40 mA, 40 mA, 300 Ohm, � 10% | Avnet Abacus |
Where can I find additional details, specifications and documents for a RLB1014-104KL?
Additional datasheets, footprints and schematics for RLB1014-104KL are listed on our Part Details page. You can also find images and similar parts to RLB1014-104KL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RLB1014-104KL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RLB1014-104KL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RLB1014-104KL fall under?
The RLB1014-104KL is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to RLB1014-104KL when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RLB1014-104KL you can contact the distributor directly for product support, shipping queries etc.
Is the RLB1014-104KL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RLB1014-104KL have stock available?
Authorised distributors including element14, Farnell, TTI Europe, Newark Electronics and Avnet America have stock available or on a lead time for RLB1014-104KL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RLB1014-104KL often in real-time on the comparison pages.
What if I can't find stock of RLB1014-104KL?
You can fill out our help required form which you can use to request a quote for RLB1014-104KL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.