RLB0914-821KL Inductors & Filters by Bourns Electronics

INDUCTOR POWER 820UH 0.35A 10%

Status: Unknown
Series: RLB Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.12

Distributor Stock
Logo for Farnell
Farnell
from US$0.19
No stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.17
9,200
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.12
8,400
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.23
-
Buy Now
Logo for element14
element14
from US$0.19
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Product Range RLB Series
Inductance 820µH
RMS Current (Irms) 350mA
Saturation Current (Isat) -
DC Resistance Max 1.8ohm
Inductance Tolerance ± 10%

Alternative Descriptions

820 UH 10% RADIAL | TTI Europe
Power Inductor, 820 uH, 460 mA, 830 mA, 1.8 Ohm, ± 10% | Avnet America
Inductor, Power, 820Uh, 0.35A, 10% | Newark Electronics
INDUCTOR, POWER, 820UH, 0.35A, 10% | element14
Power Inductor, 820 uH, 460 mA, 830 mA, 1.8 Ohm, � 10% | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RLB0914-821KL?

Additional datasheets, footprints and schematics for RLB0914-821KL are listed on our Part Details page. You can also find images and similar parts to RLB0914-821KL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RLB0914-821KL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RLB0914-821KL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RLB0914-821KL fall under?

The RLB0914-821KL is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to RLB0914-821KL when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RLB0914-821KL you can contact the distributor directly for product support, shipping queries etc.

Is the RLB0914-821KL RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RLB0914-821KL have stock available?

Authorised distributors including TTI Europe, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for RLB0914-821KL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RLB0914-821KL often in real-time on the comparison pages.

What if I can't find stock of RLB0914-821KL?

You can fill out our help required form which you can use to request a quote for RLB0914-821KL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay