Status: | Unknown |
---|---|
Series: | RLB Series |
RoHS: | Unknown |
Product Range | RLB Series |
---|---|
Inductance | 6.8µH |
RMS Current (Irms) | 3A |
Saturation Current (Isat) | 8.5A |
DC Resistance Max | 0.039ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2018) |
Core Material | Ferrite DR |
DC Current Rating | 3A |
Lead Spacing | 5mm |
No. of Pins | 2Pins |
Q Factor | 20 |
Q Test Frequency | 7.96MHz |
Self Resonant Frequency Min | 30MHz |
Inductor, 6.8Uh | Newark Electronics |
INDUCTOR, 6.8UH | element14 |
Power Inductor, 6.8 uH, 3 A, 8.5 A, 39 Milliohm, ± 20% | Avnet America |
Bourns Radial Inductor 6.8uH, 10%, 3A, 39mOhm | Distrelec |
Power Inductor, 6.8 uH, 3 A, 8.5 A, 39 Milliohm, � 20% | Avnet Abacus |
Where can I find additional details, specifications and documents for a RLB0914-6R8ML?
Additional datasheets, footprints and schematics for RLB0914-6R8ML are listed on our Part Details page. You can also find images and similar parts to RLB0914-6R8ML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RLB0914-6R8ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RLB0914-6R8ML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RLB0914-6R8ML fall under?
The RLB0914-6R8ML is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to RLB0914-6R8ML when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RLB0914-6R8ML you can contact the distributor directly for product support, shipping queries etc.
Is the RLB0914-6R8ML RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RLB0914-6R8ML have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Distrelec have stock available or on a lead time for RLB0914-6R8ML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RLB0914-6R8ML often in real-time on the comparison pages.
What if I can't find stock of RLB0914-6R8ML?
You can fill out our help required form which you can use to request a quote for RLB0914-6R8ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.