Status: | Unknown |
---|---|
Series: | RLB Series |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
1,350
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
1,216
in stock
|
Buy Now | |
element14
from US$0.18
|
1,216
in stock
|
Buy Now | |
Farnell
from US$0.18
|
1,216
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.18
|
4
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,200
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.24
|
-
|
Buy Now | |
Distrelec
from US$0.19
|
-
|
Buy Now |
Product Range | RLB Series |
---|---|
Inductance | 4.7µH |
RMS Current (Irms) | 3.2A |
Saturation Current (Isat) | 10A |
DC Resistance Max | 0.033ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2018) |
Core Material | Ferrite DR |
DC Current Rating | 3.2A |
Lead Spacing | 5mm |
No. of Pins | 2Pins |
Q Factor | 20 |
Q Test Frequency | 7.96MHz |
Self Resonant Frequency Min | 50MHz |
Radial Fixed Through Hole Inductor 4.7uH | RS |
Inductor, 4.7Uh, 3.2A, 20%, Radial | Newark Electronics |
INDUCTOR, 4.7UH, 3.2A, 20%, RADIAL | element14 |
Inductor: wire | Transfer Multisort Elektronik |
Power Inductor, 4.7 uH, 3.2 A, 10 A, 33 Milliohm, � 20% | Avnet Abacus |
Power Inductor, 4.7 uH, 3.2 A, 10 A, 33 Milliohm, ± 20% | Avnet America |
RADIAL FIXED THROUGH HOLE INDUCTOR 4.7UH | Bourns RLB0914-4R7ML | RS Americas |
Bourns Radial Inductor 4.7uH, 20%, 3.2A, 33mOhm | Distrelec |
Where can I find additional details, specifications and documents for a RLB0914-4R7ML?
Additional datasheets, footprints and schematics for RLB0914-4R7ML are listed on our Part Details page. You can also find images and similar parts to RLB0914-4R7ML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RLB0914-4R7ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RLB0914-4R7ML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RLB0914-4R7ML fall under?
The RLB0914-4R7ML is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to RLB0914-4R7ML when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RLB0914-4R7ML you can contact the distributor directly for product support, shipping queries etc.
Is the RLB0914-4R7ML RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RLB0914-4R7ML have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for RLB0914-4R7ML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RLB0914-4R7ML often in real-time on the comparison pages.
What if I can't find stock of RLB0914-4R7ML?
You can fill out our help required form which you can use to request a quote for RLB0914-4R7ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.