Status: | Unknown |
---|---|
Series: | RLB Series |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
2,000
in stock
|
Buy Now | |
TTI Europe
from US$0.16
|
2,600
in stock
|
Buy Now | |
Distrelec
from US$0.24
|
290
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
97
in stock
|
Buy Now | |
element14
from US$0.20
|
97
in stock
|
Buy Now | |
Farnell
from US$0.18
|
97
in stock
|
Buy Now | |
Avnet Abacus
-
|
400
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.21
|
-
|
Buy Now |
Product Range | RLB Series |
---|---|
Inductance | 47µH |
RMS Current (Irms) | 1.56A |
Saturation Current (Isat) | 3.2A |
DC Resistance Max | 0.14ohm |
Inductance Tolerance | ± 10% |
SVHC | No SVHC (15-Jan-2018) |
Core Material | Ferrite DR |
DC Current Rating | 1.5A |
Lead Spacing | 5mm |
No. of Pins | 2Pins |
Q Factor | 30 |
Q Test Frequency | 2.52MHz |
Self Resonant Frequency Min | 6MHz |
47 UH 10% RADIAL | TTI Europe |
Inductor THT 47uH | RS |
Bourns Radial Inductor 47uH, 10%, 1.56A, 140mOhm | Distrelec |
Inductor, 47Uh | Newark Electronics |
INDUCTOR, 47UH | element14 |
Power Inductor, 47 uH, 1.56 A, 3.2 A, 140 Milliohm, � 10% | Avnet Abacus |
Power Inductor, 47 uH, 1.56 A, 3.2 A, 140 Milliohm, ± 10% | Avnet America |
47 uH +/-10% Ferrite Leaded Inductor, Max SRF:6MHz, Q:30, 1.5A Idc, 140mOhm Rdc | Bourns RLB0914-470KL | RS Americas |
Where can I find additional details, specifications and documents for a RLB0914-470KL?
Additional datasheets, footprints and schematics for RLB0914-470KL are listed on our Part Details page. You can also find images and similar parts to RLB0914-470KL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RLB0914-470KL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RLB0914-470KL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RLB0914-470KL fall under?
The RLB0914-470KL is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to RLB0914-470KL when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RLB0914-470KL you can contact the distributor directly for product support, shipping queries etc.
Is the RLB0914-470KL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RLB0914-470KL have stock available?
Authorised distributors including TTI Europe, RS, Distrelec, Newark Electronics and element14 have stock available or on a lead time for RLB0914-470KL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RLB0914-470KL often in real-time on the comparison pages.
What if I can't find stock of RLB0914-470KL?
You can fill out our help required form which you can use to request a quote for RLB0914-470KL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.