Status: | Unknown |
---|---|
Series: | RLB Series |
RoHS: | Unknown |
Product Range | RLB Series |
---|---|
Inductance | 3.3µH |
RMS Current (Irms) | 3.6A |
Saturation Current (Isat) | 11.3A |
DC Resistance Max | 0.027ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2018) |
Core Material | Ferrite DR |
DC Current Rating | 3.6A |
Lead Spacing | 5mm |
No. of Pins | 2Pins |
Q Factor | 20 |
Q Test Frequency | 7.96MHz |
Self Resonant Frequency Min | 70MHz |
Inductor, 3.3Uh | Newark Electronics |
INDUCTOR, 3.3UH | element14 |
Power Inductor, 3.3 uH, 3.6 A, 11.3 A, 27 Milliohm, ± 20% | Avnet America |
Bourns Radial Inductor 3.3uH, 20%, 3.6A, 27mOhm | Distrelec |
Power Inductor, 3.3 uH, 3.6 A, 11.3 A, 27 Milliohm, � 20% | Avnet Abacus |
Where can I find additional details, specifications and documents for a RLB0914-3R3ML...?
Additional datasheets, footprints and schematics for RLB0914-3R3ML... are listed on our Part Details page. You can also find images and similar parts to RLB0914-3R3ML... on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RLB0914-3R3ML... on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RLB0914-3R3ML... price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RLB0914-3R3ML... fall under?
The RLB0914-3R3ML... is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to RLB0914-3R3ML... when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RLB0914-3R3ML... you can contact the distributor directly for product support, shipping queries etc.
Is the RLB0914-3R3ML... RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RLB0914-3R3ML... have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Distrelec have stock available or on a lead time for RLB0914-3R3ML....
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RLB0914-3R3ML... often in real-time on the comparison pages.
What if I can't find stock of RLB0914-3R3ML...?
You can fill out our help required form which you can use to request a quote for RLB0914-3R3ML... from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.