Status: | Unknown |
---|---|
Series: | RLB Series |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
1,520
in stock
|
Buy Now | |
TTI Europe
from US$0.16
|
7,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
1,347
in stock
|
Buy Now | |
element14
from US$0.19
|
1,347
in stock
|
Buy Now | |
Farnell
from US$0.18
|
1,347
in stock
|
Buy Now | |
Distrelec
from US$0.25
|
150
in stock
|
Buy Now | |
Avnet America
-
|
8,400
in stock
|
Buy Now | |
RS Americas
from US$0.21
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | RLB Series |
---|---|
Inductance | 330µH |
RMS Current (Irms) | 740mA |
Saturation Current (Isat) | 1.25A |
DC Resistance Max | 0.76ohm |
Inductance Tolerance | ± 10% |
SVHC | No SVHC (15-Jan-2018) |
Core Material | Ferrite DR |
DC Current Rating | 600mA |
Lead Spacing | 5mm |
No. of Pins | 2Pins |
Q Factor | 20 |
Q Test Frequency | 796kHz |
Self Resonant Frequency Min | 2MHz |
330 UH 10% RADIAL | TTI Europe |
Radial Fixed Through Hole Inductor 330uH | RS |
Inductor, 330Uh | Newark Electronics |
INDUCTOR, 330UH | element14 |
Bourns Radial Lead Inductors 330uH, 10%, 740mA, 760mOhm | Distrelec |
Power Inductor, 330 uH, 740 mA, 1.25 A, 760 Milliohm, ± 10% | Avnet America |
Ind8.7x12mm,330uH10%.6A, non-shdTH | Bourns RLB0914-331KL | RS Americas |
Power Inductor, 330 uH, 740 mA, 1.25 A, 760 Milliohm, � 10% | Avnet Abacus |
Where can I find additional details, specifications and documents for a RLB0914-331KL?
Additional datasheets, footprints and schematics for RLB0914-331KL are listed on our Part Details page. You can also find images and similar parts to RLB0914-331KL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RLB0914-331KL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RLB0914-331KL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RLB0914-331KL fall under?
The RLB0914-331KL is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to RLB0914-331KL when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RLB0914-331KL you can contact the distributor directly for product support, shipping queries etc.
Is the RLB0914-331KL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RLB0914-331KL have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for RLB0914-331KL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RLB0914-331KL often in real-time on the comparison pages.
What if I can't find stock of RLB0914-331KL?
You can fill out our help required form which you can use to request a quote for RLB0914-331KL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.