Status: | Unknown |
---|---|
Series: | RLB Series |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
670
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.20
|
737
in stock
|
Buy Now | |
Avnet Abacus
-
|
6,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
Distrelec
from US$0.19
|
-
|
Buy Now | |
TTI Europe
from US$0.16
|
-
|
Buy Now |
Product Range | RLB Series |
---|---|
Inductance | 22µH |
Inductor Construction | Unshielded |
RMS Current (Irms) | 1.9A |
DC Resistance Max | 0.09ohm |
Inductance Tolerance | ± 10% |
Lead Spacing | 5mm |
RoHS Compliant | Yes |
Inductor: wire | Transfer Multisort Elektronik |
Radial Fixed Through Hole Inductor 22uH | RS |
Power Inductor, 22 uH, 1.9 A, 4.5 A, 90 Milliohm, � 10% | Avnet Abacus |
Inductor, 22Uh, Radial Leaded | Newark Electronics |
Power Inductor, 22 uH, 1.9 A, 4.5 A, 90 Milliohm, ± 10% | Avnet America |
Bourns Radial Inductor 22uH, 10%, 1.9A, 90mOhm | Distrelec |
22 UH 10% RADIAL | TTI Europe |
Where can I find additional details, specifications and documents for a RLB0914-220KL?
Additional datasheets, footprints and schematics for RLB0914-220KL are listed on our Part Details page. You can also find images and similar parts to RLB0914-220KL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RLB0914-220KL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RLB0914-220KL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RLB0914-220KL fall under?
The RLB0914-220KL is listed under Passive Components > Inductors > Power Inductors > Radial Leaded Power Inductors.
Can I view similar or alternative parts?
You can view similar parts to RLB0914-220KL when available in the Radial Leaded Power Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RLB0914-220KL you can contact the distributor directly for product support, shipping queries etc.
Is the RLB0914-220KL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RLB0914-220KL have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Avnet Abacus, Newark Electronics and Avnet America have stock available or on a lead time for RLB0914-220KL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RLB0914-220KL often in real-time on the comparison pages.
What if I can't find stock of RLB0914-220KL?
You can fill out our help required form which you can use to request a quote for RLB0914-220KL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.