Status: | Unknown |
---|---|
Series: | RLB0913 Series |
RoHS: | Unknown |
Prices starting from US$0.21
Product Range | RLB0913 Series |
---|---|
Inductance | 47µH |
RMS Current (Irms) | 2.35A |
Saturation Current (Isat) | 1.4A |
DC Resistance Max | 0.16ohm |
Inductance Tolerance | ± 10% |
SVHC | No SVHC (15-Jan-2018) |
Inductor, 47Uh, 2.35A, 10%, Radial | Newark Electronics |
INDUCTOR, 47UH, 2.35A, 10%, RADIAL | element14 |
Fixed Inductor 47uH 2.35A Radial | RS |
Power Inductor, 47 uH, 2.35 A, 1.4 A, 107 Milliohm, ± 10% | Avnet America |
Where can I find additional details, specifications and documents for a RLB0913-470K?
Additional datasheets, footprints and schematics for RLB0913-470K are listed on our Part Details page. You can also find images and similar parts to RLB0913-470K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RLB0913-470K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RLB0913-470K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RLB0913-470K fall under?
The RLB0913-470K is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to RLB0913-470K when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RLB0913-470K you can contact the distributor directly for product support, shipping queries etc.
Is the RLB0913-470K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RLB0913-470K have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and RS have stock available or on a lead time for RLB0913-470K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RLB0913-470K often in real-time on the comparison pages.
What if I can't find stock of RLB0913-470K?
You can fill out our help required form which you can use to request a quote for RLB0913-470K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.