Status: | Unknown |
---|---|
Series: | RLB0913 Series |
RoHS: | Unknown |
Product Range | RLB0913 Series |
---|---|
Inductance | 220µH |
RMS Current (Irms) | 700mA |
Saturation Current (Isat) | 640mA |
DC Resistance Max | 0.65ohm |
Inductance Tolerance | ± 10% |
SVHC | No SVHC (15-Jan-2018) |
220 UH 10% RADIAL | TTI Europe |
Ind 8.5X12.5Mm 220Uh10% 0.7A Non-Shd Th /Tray Packaging |Bourns RLB0913-221K | Newark Electronics |
Power Inductor, 220 uH, 700 mA, 640 mA, 453 Milliohm, ± 10% | Avnet America |
Power Inductor, 220 uH, 700 mA, 640 mA, 453 Milliohm, � 10% | Avnet Abacus |
Where can I find additional details, specifications and documents for a RLB0913-221K?
Additional datasheets, footprints and schematics for RLB0913-221K are listed on our Part Details page. You can also find images and similar parts to RLB0913-221K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RLB0913-221K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RLB0913-221K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RLB0913-221K fall under?
The RLB0913-221K is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to RLB0913-221K when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RLB0913-221K you can contact the distributor directly for product support, shipping queries etc.
Is the RLB0913-221K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RLB0913-221K have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for RLB0913-221K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RLB0913-221K often in real-time on the comparison pages.
What if I can't find stock of RLB0913-221K?
You can fill out our help required form which you can use to request a quote for RLB0913-221K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.