Status: | Unknown |
---|---|
Series: | RLB0913 Series |
RoHS: | Unknown |
Product Range | RLB0913 Series |
---|---|
Inductance | 150µH |
RMS Current (Irms) | 1A |
Saturation Current (Isat) | 750mA |
DC Resistance Max | 0.37ohm |
Inductance Tolerance | ± 10% |
SVHC | No SVHC (15-Jan-2018) |
Ind 8.5X12.5Mm 150Uh10% 1A Non-Shd Th /Tray Packaging |Bourns RLB0913-151K | Newark Electronics |
Power Inductor, 150 uH, 1 A, 750 mA, 305 Milliohm, ± 10% | Avnet America |
INDUCTOR, 150UH, 1A, 10%, RADIAL | Farnell |
Power Inductor, 150 uH, 1 A, 750 mA, 305 Milliohm, � 10% | Avnet Abacus |
Where can I find additional details, specifications and documents for a RLB0913-151K?
Additional datasheets, footprints and schematics for RLB0913-151K are listed on our Part Details page. You can also find images and similar parts to RLB0913-151K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RLB0913-151K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RLB0913-151K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RLB0913-151K fall under?
The RLB0913-151K is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to RLB0913-151K when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RLB0913-151K you can contact the distributor directly for product support, shipping queries etc.
Is the RLB0913-151K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RLB0913-151K have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for RLB0913-151K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RLB0913-151K often in real-time on the comparison pages.
What if I can't find stock of RLB0913-151K?
You can fill out our help required form which you can use to request a quote for RLB0913-151K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.