Status: | Unknown |
---|---|
Series: | RLB Series |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
280
in stock
|
Buy Now | |
TTI Europe
from US$0.18
|
1,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
495
in stock
|
Buy Now | |
element14
from US$0.20
|
495
in stock
|
Buy Now | |
Farnell
from US$0.19
|
495
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.21
|
-
|
Buy Now | |
Distrelec
from US$0.19
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | RLB Series |
---|---|
Inductance | 47µH |
RMS Current (Irms) | 1.5A |
Saturation Current (Isat) | 1.7A |
DC Resistance Max | 0.17ohm |
Inductance Tolerance | ± 10% |
SVHC | No SVHC (15-Jan-2018) |
Core Material | Ferrite DR |
DC Current Rating | 960mA |
Lead Spacing | 5mm |
No. of Pins | 2Pins |
Q Factor | 40 |
Q Test Frequency | 2.52MHz |
Self Resonant Frequency Min | 11MHz |
47 UH 10% RADIAL | TTI Europe |
Inductor, 47Uh, 960Ma, 10%, Radial | Newark Electronics |
INDUCTOR, 47UH, 960MA, 10%, RADIAL | element14 |
Radial Fixed Through Hole Inductor 47uH | RS |
Power Inductor, 47 uH, 1.5 A, 1.7 A, 170 Milliohm, ± 10% | Avnet America |
Ind8.7x10mm,47uH10%.96A, non-shdTH | Bourns RLB0912-470KL | RS Americas |
Bourns Radial Inductor 47uH, 10%, 1.5A, 170mOhm | Distrelec |
Power Inductor, 47 uH, 1.5 A, 1.7 A, 170 Milliohm, � 10% | Avnet Abacus |
Where can I find additional details, specifications and documents for a RLB0912-470KL?
Additional datasheets, footprints and schematics for RLB0912-470KL are listed on our Part Details page. You can also find images and similar parts to RLB0912-470KL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RLB0912-470KL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RLB0912-470KL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RLB0912-470KL fall under?
The RLB0912-470KL is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to RLB0912-470KL when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RLB0912-470KL you can contact the distributor directly for product support, shipping queries etc.
Is the RLB0912-470KL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RLB0912-470KL have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for RLB0912-470KL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RLB0912-470KL often in real-time on the comparison pages.
What if I can't find stock of RLB0912-470KL?
You can fill out our help required form which you can use to request a quote for RLB0912-470KL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.