Status: | Unknown |
---|---|
Series: | RLB Series |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.24
|
174
in stock
|
Buy Now | |
TTI Europe
from US$0.17
|
1,400
in stock
|
Buy Now | |
Distrelec
from US$0.35
|
1,344
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
174
in stock
|
Buy Now | |
element14
from US$0.19
|
174
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | RLB Series |
---|---|
Inductance | 2.2µH |
RMS Current (Irms) | 5.3A |
Saturation Current (Isat) | 7.5A |
DC Resistance Max | 0.01ohm |
Inductance Tolerance | ± 20% |
2.2 UH 20% RADIAL | TTI Europe |
Bourns Radial Inductor 2.2uH, 20%, 5.3A, 10mOhm | Distrelec |
Inductor, 2.2Uh, 20%, 5.3A, Radial | Newark Electronics |
INDUCTOR, 2.2UH, 20%, 5.3A, RADIAL | element14 |
Power Inductor, 2.2 uH, 5.3 A, 7.5 A, 10 Milliohm, ± 20% | Avnet America |
Power Inductor, 2.2 uH, 5.3 A, 7.5 A, 10 Milliohm, � 20% | Avnet Abacus |
Where can I find additional details, specifications and documents for a RLB0912-2R2ML?
Additional datasheets, footprints and schematics for RLB0912-2R2ML are listed on our Part Details page. You can also find images and similar parts to RLB0912-2R2ML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RLB0912-2R2ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RLB0912-2R2ML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RLB0912-2R2ML fall under?
The RLB0912-2R2ML is listed under Bourns Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to RLB0912-2R2ML when available in the Bourns Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RLB0912-2R2ML you can contact the distributor directly for product support, shipping queries etc.
Is the RLB0912-2R2ML RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RLB0912-2R2ML have stock available?
Authorised distributors including TTI Europe, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for RLB0912-2R2ML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RLB0912-2R2ML often in real-time on the comparison pages.
What if I can't find stock of RLB0912-2R2ML?
You can fill out our help required form which you can use to request a quote for RLB0912-2R2ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.