Status: | Unknown |
---|---|
Series: | RLB0912 Series |
RoHS: | Compliant |
Prices starting from US$0.12
Product Range | RLB0912 Series |
---|---|
Inductance | 22µH |
Inductor Construction | Unshielded |
RMS Current (Irms) | 2.1A |
Saturation Current (Isat) | 2.5A |
DC Resistance Max | 0.086ohm |
Inductance Tolerance | ± 10% |
RoHS Compliant | Yes |
22 UH 10% RADIAL | TTI Europe |
Inductor, 22Uh, 10%, Radial Leaded | Newark Electronics |
Power Inductor, 22 uH, 2.1 A, 2.5 A, 86 Milliohm, ± 10% | Avnet America |
Power Inductor, 22 uH, 2.1 A, 2.5 A, 86 Milliohm, � 10% | Avnet Abacus |
Where can I find additional details, specifications and documents for a RLB0912-220KL?
Additional datasheets, footprints and schematics for RLB0912-220KL are listed on our Part Details page. You can also find images and similar parts to RLB0912-220KL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RLB0912-220KL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RLB0912-220KL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RLB0912-220KL fall under?
The RLB0912-220KL is listed under Passive Components > Inductors > Power Inductors > Radial Leaded Power Inductors.
Can I view similar or alternative parts?
You can view similar parts to RLB0912-220KL when available in the Radial Leaded Power Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RLB0912-220KL you can contact the distributor directly for product support, shipping queries etc.
Is the RLB0912-220KL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RLB0912-220KL have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for RLB0912-220KL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RLB0912-220KL often in real-time on the comparison pages.
What if I can't find stock of RLB0912-220KL?
You can fill out our help required form which you can use to request a quote for RLB0912-220KL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.