Status: | Unknown |
---|---|
Series: | RLB Series |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
2,250
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
87,271
in stock
|
Buy Now | |
TTI Europe
from US$0.15
|
2,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
1,334
in stock
|
Buy Now | |
element14
from US$0.18
|
1,334
in stock
|
Buy Now | |
Farnell
from US$0.24
|
1,334
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.27
|
915
in stock
|
Buy Now | |
Distrelec
from US$0.15
|
860
in stock
|
Buy Now | |
RS Americas
from US$0.21
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | RLB Series |
---|---|
Inductance | 1mH |
RMS Current (Irms) | 400mA |
Saturation Current (Isat) | 350mA |
DC Resistance Max | 4.3ohm |
Inductance Tolerance | ± 10% |
SVHC | No SVHC (15-Jan-2018) |
Core Material | Ferrite DR |
DC Current Rating | 200mA |
Lead Spacing | 5mm |
No. of Pins | 2Pins |
Q Factor | 55 |
Q Test Frequency | 252kHz |
Self Resonant Frequency Min | 1.9MHz |
Power Inductor, 1 mH, 400 mA, 350 mA, 4.3 Ohm, ± 10% | Avnet America |
1K UH 10% RADIAL | TTI Europe |
Radial Fixed Through Hole Inductor 100uH | RS |
Inductor, 1Mh, Radial Leaded | Newark Electronics |
INDUCTOR, 1MH, RADIAL LEADED | element14 |
Inductor: wire | Transfer Multisort Elektronik |
Bourns Radial Inductor 1mH, 10%, 400mA, 4.3Ohm | Distrelec |
Ind8.7x10mm,1000uH10%.2A, non-shdTH | Bourns RLB0912-102KL | RS Americas |
Power Inductor, 1 mH, 400 mA, 350 mA, 4.3 Ohm, � 10% | Avnet Abacus |
Where can I find additional details, specifications and documents for a RLB0912-102KL?
Additional datasheets, footprints and schematics for RLB0912-102KL are listed on our Part Details page. You can also find images and similar parts to RLB0912-102KL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RLB0912-102KL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RLB0912-102KL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RLB0912-102KL fall under?
The RLB0912-102KL is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to RLB0912-102KL when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RLB0912-102KL you can contact the distributor directly for product support, shipping queries etc.
Is the RLB0912-102KL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RLB0912-102KL have stock available?
Authorised distributors including Avnet America, TTI Europe, RS, Newark Electronics and element14 have stock available or on a lead time for RLB0912-102KL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RLB0912-102KL often in real-time on the comparison pages.
What if I can't find stock of RLB0912-102KL?
You can fill out our help required form which you can use to request a quote for RLB0912-102KL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.