Status: | Unknown |
---|---|
Series: | RLB Series |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
890
in stock
|
Buy Now | |
TTI Europe
from US$0.18
|
1,800
in stock
|
Buy Now | |
Distrelec
from US$0.35
|
458
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
299
in stock
|
Buy Now | |
element14
from US$0.20
|
299
in stock
|
Buy Now | |
Farnell
from US$0.18
|
299
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.33
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | RLB Series |
---|---|
Inductance | 10µH |
RMS Current (Irms) | 2.5A |
Saturation Current (Isat) | 3.6A |
DC Resistance Max | 0.043ohm |
Inductance Tolerance | ± 10% |
SVHC | No SVHC (15-Jan-2018) |
Core Material | Ferrite DR |
DC Current Rating | 2.1A |
Lead Spacing | 5mm |
No. of Pins | 2Pins |
Q Factor | 60 |
Q Test Frequency | 2.52MHz |
Self Resonant Frequency Min | 27MHz |
10 UH 10% RADIAL | TTI Europe |
Radial Fixed Through Hole Inductor 10uH | RS |
Bourns Radial Inductor 10uH, 10%, 2.5A, 43mOhm | Distrelec |
Inductor, 10Uh, 2.1A, 10%, Radial | Newark Electronics |
INDUCTOR, 10UH, 2.1A, 10%, RADIAL | element14 |
Power Inductor, 10 uH, 2.5 A, 3.6 A, 43 Milliohm, ± 10% | Avnet America |
Ind8.7x10mm,10uH10%2.1A, non-shdTH | Bourns RLB0912-100KL | RS Americas |
Power Inductor, 10 uH, 2.5 A, 3.6 A, 43 Milliohm, � 10% | Avnet Abacus |
Where can I find additional details, specifications and documents for a RLB0912-100KL?
Additional datasheets, footprints and schematics for RLB0912-100KL are listed on our Part Details page. You can also find images and similar parts to RLB0912-100KL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RLB0912-100KL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RLB0912-100KL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RLB0912-100KL fall under?
The RLB0912-100KL is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to RLB0912-100KL when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RLB0912-100KL you can contact the distributor directly for product support, shipping queries etc.
Is the RLB0912-100KL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RLB0912-100KL have stock available?
Authorised distributors including TTI Europe, RS, Distrelec, Newark Electronics and element14 have stock available or on a lead time for RLB0912-100KL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RLB0912-100KL often in real-time on the comparison pages.
What if I can't find stock of RLB0912-100KL?
You can fill out our help required form which you can use to request a quote for RLB0912-100KL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.