RLB0812-332KL Passive Components by Bourns Electronics

Inductor,Ferrite,3.3mH,10+% Tol,10-% Tol

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.10

Distributor Stock
Logo for Farnell
Farnell
from US$0.12
2,073
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.26
2,073
in stock
Buy Now
Logo for element14
element14
from US$0.14
2,073
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.10
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

RoHS Compliant Yes

Alternative Descriptions

Inductor, 3.3Mh, 10%, 0.06A, Radial Rohs Compliant: Yes |Bourns RLB0812-332KL | Newark Electronics
INDUCTOR, 3.3MH, 10%, 0.06A, RADIAL | element14
Power Inductor, 3.3 mH, 60 mA, 12 Ohm, ± 10% | Avnet America
Power Inductor, 3.3 mH, 60 mA, 12 Ohm, � 10% | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RLB0812-332KL?

Additional datasheets, footprints and schematics for RLB0812-332KL are listed on our Part Details page. You can also find images and similar parts to RLB0812-332KL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RLB0812-332KL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RLB0812-332KL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RLB0812-332KL fall under?

The RLB0812-332KL is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to RLB0812-332KL when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RLB0812-332KL you can contact the distributor directly for product support, shipping queries etc.

Is the RLB0812-332KL RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for RLB0812-332KL have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for RLB0812-332KL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RLB0812-332KL often in real-time on the comparison pages.

What if I can't find stock of RLB0812-332KL?

You can fill out our help required form which you can use to request a quote for RLB0812-332KL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay