RLB0712-221KL Inductors & Filters by Bourns Electronics

INDUCTOR 220UH RADIAL LEADED

Status: Unknown
Series: RLB Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.09

Distributor Stock
Logo for RS
RS
from US$0.28
980
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.23
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.09
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.16
-
Buy Now
Logo for element14
element14
from US$0.15
-
Buy Now
Logo for Farnell
Farnell
from US$0.25
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Product Range RLB Series
Inductance 220µH
RMS Current (Irms) 240mA
Saturation Current (Isat) -
DC Resistance Max 0.9ohm
Inductance Tolerance ± 10%
Case Dimensions 6.7mm x 10mm
Lead Spacing 3mm

Alternative Descriptions

Radial Inductor 220uH 10% 240mA | RS
Inductor, 220Uh, Radial Leaded | Newark Electronics
Power Inductor, 220 uH, 240 mA, 900 Milliohm, ± 10% | Avnet America
Ind6.7x10mm,220uH10%.24A, non-shdTH | Bourns RLB0712-221KL | RS Americas
61J7855 | element14
INDUCTOR, 220UH, RADIAL LEADED | Farnell
Power Inductor, 220 uH, 240 mA, 900 Milliohm, � 10% | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RLB0712-221KL?

Additional datasheets, footprints and schematics for RLB0712-221KL are listed on our Part Details page. You can also find images and similar parts to RLB0712-221KL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RLB0712-221KL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RLB0712-221KL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RLB0712-221KL fall under?

The RLB0712-221KL is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to RLB0712-221KL when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RLB0712-221KL you can contact the distributor directly for product support, shipping queries etc.

Is the RLB0712-221KL RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RLB0712-221KL have stock available?

Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for RLB0712-221KL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RLB0712-221KL often in real-time on the comparison pages.

What if I can't find stock of RLB0712-221KL?

You can fill out our help required form which you can use to request a quote for RLB0712-221KL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay