Status: | Unknown |
---|---|
Series: | RLB Series |
RoHS: | Unknown |
Product Range | RLB Series |
---|---|
Inductance | 100µH |
RMS Current (Irms) | 320mA |
Saturation Current (Isat) | - |
DC Resistance Max | 0.4ohm |
Inductance Tolerance | ± 10% |
SVHC | No SVHC (15-Jan-2018) |
Core Material | Ferrite DR |
DC Current Rating | 320mA |
Inductor Case Style | Radial Leaded |
Lead Spacing | 3mm |
No. of Pins | 2Pins |
Q Factor | 20 |
Q Test Frequency | 796kHz |
Self Resonant Frequency Min | 4MHz |
Inductor, 100Uh, | Newark Electronics |
INDUCTOR, 100UH, | element14 |
Power Inductor, 100 uH, 320 mA, 400 Milliohm, ± 10% | Avnet America |
Ind6.7x10mm,100uH10%.32A, non-shdTH | Bourns RLB0712-101KL | RS Americas |
Power Inductor, 100 uH, 320 mA, 400 Milliohm, � 10% | Avnet Abacus |
Where can I find additional details, specifications and documents for a RLB0712-101KL?
Additional datasheets, footprints and schematics for RLB0712-101KL are listed on our Part Details page. You can also find images and similar parts to RLB0712-101KL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RLB0712-101KL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RLB0712-101KL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RLB0712-101KL fall under?
The RLB0712-101KL is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to RLB0712-101KL when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RLB0712-101KL you can contact the distributor directly for product support, shipping queries etc.
Is the RLB0712-101KL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RLB0712-101KL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for RLB0712-101KL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RLB0712-101KL often in real-time on the comparison pages.
What if I can't find stock of RLB0712-101KL?
You can fill out our help required form which you can use to request a quote for RLB0712-101KL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.