RLB0608-222KL Inductors & Filters by Bourns Electronics

INDUCTOR 2200UH 0.085A 10% RADIAL

Status: Unknown
Series: RLB Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.10

Distributor Stock
Logo for Farnell
Farnell
from US$0.15
876
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.21
876
in stock
Buy Now
Logo for element14
element14
from US$0.16
876
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.10
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.15
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Product Range RLB Series
Inductance 2.2mH
RMS Current (Irms) 85mA
Saturation Current (Isat) -
DC Resistance Max 20ohm
Inductance Tolerance ± 10%
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Inductor, 2200Uh, 0.085A, 10%, Radial | Newark Electronics
INDUCTOR, 2200UH, 0.085A, 10%, RADIAL | element14
Power Inductor, 2.2 mH, 85 mA, 20 Ohm, ± 10% | Avnet America
2200 UH 10% RADIAL | TTI Europe
Power Inductor, 2.2 mH, 85 mA, 20 Ohm, � 10% | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RLB0608-222KL?

Additional datasheets, footprints and schematics for RLB0608-222KL are listed on our Part Details page. You can also find images and similar parts to RLB0608-222KL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RLB0608-222KL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RLB0608-222KL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RLB0608-222KL fall under?

The RLB0608-222KL is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to RLB0608-222KL when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RLB0608-222KL you can contact the distributor directly for product support, shipping queries etc.

Is the RLB0608-222KL RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RLB0608-222KL have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and TTI Europe have stock available or on a lead time for RLB0608-222KL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RLB0608-222KL often in real-time on the comparison pages.

What if I can't find stock of RLB0608-222KL?

You can fill out our help required form which you can use to request a quote for RLB0608-222KL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay