Status: | Unknown |
---|---|
Series: | RLB Series |
RoHS: | Compliant |
Product Range | RLB Series |
---|---|
Inductance | 220µH |
Inductor Construction | Unshielded |
RMS Current (Irms) | 200mA |
DC Resistance Max | 2.5ohm |
Inductance Tolerance | ± 10% |
Q Factor | 45 |
RoHS Compliant | Yes |
220 UH 10% RADIAL | TTI Europe |
Inductor, 220Uh, Radial Leaded | Newark Electronics |
Power Inductor, 220 uH, 200 mA, 2.5 Ohm, ± 10% | Avnet America |
Power Inductor, 220 uH, 200 mA, 2.5 Ohm, � 10% | Avnet Abacus |
Where can I find additional details, specifications and documents for a RLB0608-221KL.?
Additional datasheets, footprints and schematics for RLB0608-221KL. are listed on our Part Details page. You can also find images and similar parts to RLB0608-221KL. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RLB0608-221KL. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RLB0608-221KL. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RLB0608-221KL. fall under?
The RLB0608-221KL. is listed under Passive Components > Inductors > Power Inductors > Radial Leaded Power Inductors.
Can I view similar or alternative parts?
You can view similar parts to RLB0608-221KL. when available in the Radial Leaded Power Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RLB0608-221KL. you can contact the distributor directly for product support, shipping queries etc.
Is the RLB0608-221KL. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RLB0608-221KL. have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America, element14 and Avnet Abacus have stock available or on a lead time for RLB0608-221KL..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RLB0608-221KL. often in real-time on the comparison pages.
What if I can't find stock of RLB0608-221KL.?
You can fill out our help required form which you can use to request a quote for RLB0608-221KL. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.