Status: | Unknown |
---|---|
Series: | RLB Series |
RoHS: | Compliant |
Product Range | RLB Series |
---|---|
Inductance | 22µH |
Inductor Construction | Unshielded |
RMS Current (Irms) | 460mA |
DC Resistance Max | 0.65ohm |
Inductance Tolerance | ± 10% |
No. of Pins | 2 |
RoHS Compliant | Yes |
Inductor, 22Uh, Radial Leaded | Newark Electronics |
Power Inductor, 22 uH, 460 mA, 650 Milliohm, ± 10% | Avnet America |
Where can I find additional details, specifications and documents for a RLB0608-220KL?
Additional datasheets, footprints and schematics for RLB0608-220KL are listed on our Part Details page. You can also find images and similar parts to RLB0608-220KL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RLB0608-220KL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RLB0608-220KL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RLB0608-220KL fall under?
The RLB0608-220KL is listed under Passive Components > Inductors > Power Inductors > Radial Leaded Power Inductors.
Can I view similar or alternative parts?
You can view similar parts to RLB0608-220KL when available in the Radial Leaded Power Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RLB0608-220KL you can contact the distributor directly for product support, shipping queries etc.
Is the RLB0608-220KL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RLB0608-220KL have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for RLB0608-220KL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RLB0608-220KL often in real-time on the comparison pages.
What if I can't find stock of RLB0608-220KL?
You can fill out our help required form which you can use to request a quote for RLB0608-220KL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.