Status: | Unknown |
---|---|
Series: | RL622 Series |
RoHS: | Unknown |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.58
|
610
in stock
|
Buy Now | |
Newark Electronics
from US$0.58
|
945
in stock
|
Buy Now | |
element14
from US$0.44
|
945
in stock
|
Buy Now | |
Farnell
from US$0.39
|
945
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.88
|
98
in stock
|
Buy Now | |
Avnet America
from US$0.40
|
-
|
Buy Now | |
TTI Europe
from US$0.39
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | RL622 Series |
---|---|
Inductance | 4.7µH |
RMS Current (Irms) | 4.3A |
Saturation Current (Isat) | - |
DC Resistance Max | 0.03ohm |
Inductance Tolerance | ± 10% |
SVHC | No SVHC (15-Jan-2018) |
Core Material | Ferrite |
DC Current Rating | 4.3A |
Inductor Case Style | Radial Leaded |
Lead Spacing | 5mm |
No. of Pins | 2Pins |
Q Factor | 20 |
Q Test Frequency | 7.96MHz |
Self Resonant Frequency Min | 51MHz |
Inductor, 4.7Uh, 10%, 4.3A, Radial | Newark Electronics |
INDUCTOR, 4.7UH, 10%, 4.3A, RADIAL | element14 |
Fixed Inductor 4.7uH 10% 7.96MHz 4.3A | RS |
Inductor: wire | Transfer Multisort Elektronik |
RF Choke, High Frequency, 4.7 uH, 30 Milliohm, ± 10%, 51 MHz | Avnet America |
4.7 UH 10% RADIAL INDUCTOR | TTI Europe |
RF Choke, High Frequency, 4.7 uH, 30 Milliohm, � 10%, 51 MHz | Avnet Abacus |
Where can I find additional details, specifications and documents for a RL622-4R7K-RC?
Additional datasheets, footprints and schematics for RL622-4R7K-RC are listed on our Part Details page. You can also find images and similar parts to RL622-4R7K-RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RL622-4R7K-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RL622-4R7K-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RL622-4R7K-RC fall under?
The RL622-4R7K-RC is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to RL622-4R7K-RC when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RL622-4R7K-RC you can contact the distributor directly for product support, shipping queries etc.
Is the RL622-4R7K-RC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RL622-4R7K-RC have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for RL622-4R7K-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RL622-4R7K-RC often in real-time on the comparison pages.
What if I can't find stock of RL622-4R7K-RC?
You can fill out our help required form which you can use to request a quote for RL622-4R7K-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.