Status: | Unknown |
---|---|
Series: | RL622 Series |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.40
|
150
in stock
|
Buy Now | |
Distrelec
from US$0.64
|
1,727
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.70
|
1,118
in stock
|
Buy Now | |
Newark Electronics
from US$0.69
|
935
in stock
|
Buy Now | |
element14
from US$0.64
|
935
in stock
|
Buy Now | |
Farnell
from US$0.62
|
935
in stock
|
Buy Now | |
Avnet America
from US$0.40
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | RL622 Series |
---|---|
Inductance | 100mH |
RMS Current (Irms) | 20mA |
Saturation Current (Isat) | - |
DC Resistance Max | 235ohm |
Inductance Tolerance | ± 10% |
SVHC | No SVHC (15-Jan-2018) |
Bourns Radial Inductor 100mH, 10%, 20mA, 235Ohm | Distrelec |
Inductor: wire | Transfer Multisort Elektronik |
Rf Choke, 100000Uh, 20Ma 10% 0.1Mhz | Newark Electronics |
RF CHOKE, 100000UH, 20MA 10% 0.1MHZ | element14 |
Inductor THT radial RF 100mH | RS |
RF Choke, High Frequency, 100 mH, 235 Ohm, ± 10%, 100 kHz | Avnet America |
RF Choke, High Frequency, 100 mH, 235 Ohm, � 10%, 100 kHz | Avnet Abacus |
Where can I find additional details, specifications and documents for a RL622-104K-RC?
Additional datasheets, footprints and schematics for RL622-104K-RC are listed on our Part Details page. You can also find images and similar parts to RL622-104K-RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RL622-104K-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RL622-104K-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RL622-104K-RC fall under?
The RL622-104K-RC is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to RL622-104K-RC when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RL622-104K-RC you can contact the distributor directly for product support, shipping queries etc.
Is the RL622-104K-RC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RL622-104K-RC have stock available?
Authorised distributors including Distrelec, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for RL622-104K-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RL622-104K-RC often in real-time on the comparison pages.
What if I can't find stock of RL622-104K-RC?
You can fill out our help required form which you can use to request a quote for RL622-104K-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.