RL110-330K-RC Passive Components by Bourns Electronics

IND10X10MM,33UH20%2.9A,NON-SHDTH

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.71

Distributor Stock
Logo for Newark
Newark
from US$0.78
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.71
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.46
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

RoHS Compliant YES

Alternative Descriptions

Choke, 33Uh, 2.9A, 10%, 6Mhz | Newark Electronics
RF Choke, High Frequency, 33 uH, 2.9 A, 55 Milliohm, ± 10%, 6 MHz | Avnet America
Ind10x10mm,33uH20%2.9A, non-shdTH | Bourns RL110-330K-RC | RS Americas
RF Choke, High Frequency, 33 uH, 2.9 A, 55 Milliohm, � 10%, 6 MHz | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RL110-330K-RC?

Additional datasheets, footprints and schematics for RL110-330K-RC are listed on our Part Details page. You can also find images and similar parts to RL110-330K-RC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RL110-330K-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RL110-330K-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RL110-330K-RC fall under?

The RL110-330K-RC is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to RL110-330K-RC when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RL110-330K-RC you can contact the distributor directly for product support, shipping queries etc.

Is the RL110-330K-RC RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for RL110-330K-RC have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for RL110-330K-RC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RL110-330K-RC often in real-time on the comparison pages.

What if I can't find stock of RL110-330K-RC?

You can fill out our help required form which you can use to request a quote for RL110-330K-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay