Status: | Unknown |
---|---|
Series: | RL110 Series |
RoHS: | Compliant |
Product Range | RL110 Series |
---|---|
Inductance | 100µH |
RMS Current (Irms) | 1.7A |
DC Resistance Max | 0.16ohm |
Inductance Tolerance | ± 10% |
Inductor Type | Choke |
RoHS Compliant | Yes |
Choke, 100Uh, 1.7A, 10%, 5.7Mhz | Newark Electronics |
RF Choke, High Frequency, 100 uH, 1.7 A, 160 Milliohm, ± 10%, 5.7 MHz | Avnet America |
RF Choke, High Frequency, 100 uH, 1.7 A, 160 Milliohm, � 10%, 5.7 MHz | Avnet Abacus |
Where can I find additional details, specifications and documents for a RL110-101K-RC?
Additional datasheets, footprints and schematics for RL110-101K-RC are listed on our Part Details page. You can also find images and similar parts to RL110-101K-RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RL110-101K-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RL110-101K-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RL110-101K-RC fall under?
The RL110-101K-RC is listed under Passive Components > Inductors > Power Inductors > Radial Leaded Power Inductors.
Can I view similar or alternative parts?
You can view similar parts to RL110-101K-RC when available in the Radial Leaded Power Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RL110-101K-RC you can contact the distributor directly for product support, shipping queries etc.
Is the RL110-101K-RC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RL110-101K-RC have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Avnet Abacus have stock available or on a lead time for RL110-101K-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RL110-101K-RC often in real-time on the comparison pages.
What if I can't find stock of RL110-101K-RC?
You can fill out our help required form which you can use to request a quote for RL110-101K-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.